EN
  • EN
  • DE

MJD122T4G

Part No MJD122T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 80mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 1000 @ 4A, 4V
Maximum Power Dissipation 1.75W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003595-MJD122T4G
Family Name MJD122
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China, Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MJD122T4G CAD Model

Description

The MJD122T4G from ON Semiconductor is a high-performance NPN Darlington bipolar power transistor designed for general-purpose amplifier and low-speed switching applications. This component is well-suited for a wide range of industrial, commercial, and consumer products due to its robust performance characteristics and reliability.

Key Features:

  • High DC Current Gain: With a built-in Darlington configuration, the MJD122T4G offers a high DC current gain of 1000 (minimum) at IC = 4 A, making it highly efficient for amplification purposes.
  • Collector-Emitter Sustaining Voltage: It has a VCEO(sus) of 100 V, which provides ample voltage headroom for various applications.
  • High Collector Current: The component can handle a continuous collector current of up to 8 A, allowing it to drive larger loads.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage helps to reduce power loss and improve efficiency during operation.
  • Monolithic Construction: The monolithic construction with built-in base-emitter shunt resistors offers improved performance and reliability.
  • Surface Mount Package: Packaged in a DPAK (TO-252) surface-mount package, the MJD122T4G is suitable for automated assembly processes and saves valuable board space.

Applications:

The MJD122T4G is versatile and can be used in a variety of applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controls
  • Relay and solenoid drivers
  • LED lighting

Quality and Environmental Compliance:

ON Semiconductor is committed to environmental stewardship and the MJD122T4G is no exception. It is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment ensures that the MJD122T4G is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

Whether you are designing power supplies, motor controllers, or other demanding applications, the MJD122T4G offers the performance, reliability, and quality that engineers expect from ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3656 $51.1840
295+ $0.3424 $101.0080
455+ $0.3309 $150.5595
650+ $0.3077 $200.0050
845+ $0.2962 $250.2890
1,055+ $0.2846 $300.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess