Product Overview: MJD210 Power Transistor
The MJD210 is a versatile and robust power transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the MJD series, specifically engineered for high-performance applications requiring medium power solutions. The MJD210 is a perfect fit for a wide array of uses, including power regulation, switching, and amplification tasks in both commercial and industrial environments.
Key Features
- High Current Rating: The MJD210 can handle continuous collector currents up to 3A, making it suitable for demanding power applications.
- High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 100V, it is capable of supporting applications that experience higher voltage operations.
- Low Saturation Voltage: This feature ensures efficient operation by minimizing voltage drops and power losses during switching.
- Fast Switching Speeds: The rapid transition capabilities of the MJD210 make it an ideal component for high-speed switching circuits.
- Thermal Efficiency: The device comes in a DPAK package designed for optimal heat dissipation, contributing to its reliability and longevity.
- Compliance: It is compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for modern electronic designs.
Applications
The MJD210's robustness and versatility make it well-suited for a variety of applications, such as:
- Power regulators and converters
- Motor control circuits
- Audio amplifiers
- Switching power supplies
- LED drivers
- Automotive and consumer electronics
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
100V
Collector Current (IC)
3A
Power Dissipation (PD)
20W
Package
DPAK
For detailed information about the MJD210 power transistor, including datasheets, technical documentation, and support resources, interested parties should visit ON Semiconductor's official website or contact their local sales representatives.