EN
  • EN
  • DE

MJD47

Part No MJD47
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 1A DPAK / NPN Epitaxial Silicon Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 1V at 200mA, 1A
Current - Collector Cutoff (Maximum) 200μA
DC Current Gain (hFE) (Min) at Ic, Vce 30 at 300mA, 10V
Power - Max 1.56W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series MJD47
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809802-MJD47
Ultra Librarian 3D Model Ultra Librarian MJD47 CAD Model

Description

ON Semiconductor MJD47 Power Transistor

The MJD47, by ON Semiconductor, is a high-quality NPN bipolar power transistor designed for general-purpose power amplification and switching applications. This versatile device is a fundamental component in a wide range of electronic circuits, from consumer electronics to industrial systems.

Key Features:

  • Voltage & Current: It can handle collector-emitter voltages up to 40V and collector currents up to 8A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation rating of 20W, the MJD47 can efficiently manage thermal conditions during operation.
  • DC Current Gain: It boasts a high DC current gain (hFE) range, which ensures a good level of amplification in various circuits.
  • Package: The device comes in a DPAK (TO-252) package, which is known for its compact footprint and excellent power handling in a surface-mount configuration.

Applications:

The versatility of the MJD47 makes it suitable for a vast array of applications. It is commonly used in:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Driver stages in high-fidelity amplifiers and television circuits

Reliability & Performance:

ON Semiconductor's commitment to quality ensures that the MJD47 offers reliable performance under various operating conditions. Its robust construction is engineered to provide long-term stability and minimal susceptibility to breakdown and thermal runaway.

Technical Support & Resources:

ON Semiconductor provides extensive technical support for the MJD47, including detailed datasheets, application notes, and design tools. These resources are designed to assist engineers in integrating this component into their designs with confidence and efficiency.

Whether you are designing a power supply, a motor controller, or any other system requiring a robust and reliable power transistor, the MJD47 from ON Semiconductor is an excellent choice that combines performance, versatility, and quality.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess