EN
  • EN
  • DE

MJD50

Part No MJD50
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 1 A 10MHz 1.56 W Surface Mount DPAK
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MJD50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927187-MJD50
Ultra Librarian 3D Model Ultra Librarian MJD50 CAD Model

Description

The MJD50 from ON Semiconductor is a robust and reliable power transistor designed for a variety of applications. This high-performance component is part of ON Semiconductor's extensive line of power management devices, known for their quality and efficiency.

Key Features

  • High Voltage Tolerance: The MJD50 can handle high voltage operations, making it suitable for power supply and regulation tasks in electronic circuits.
  • High Current Capability: With the ability to manage significant current levels, this transistor is ideal for high-power applications.
  • Low Saturation Voltage: The device is designed to have a low saturation voltage to reduce power loss and improve efficiency.
  • Fast Switching Speed: The MJD50 offers rapid switching capabilities, which is essential for applications requiring quick response times.

Applications

The MJD50 transistor is versatile and can be used in a range of electronic applications. Some of the most common uses include:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Switching applications
  • Power amplifiers

Product Specifications

The MJD50 is a medium power NPN transistor that comes in a DPAK package, providing a compact footprint for space-constrained applications. It offers a continuous collector current of up to several amperes and is capable of withstanding collector-emitter voltages in the order of tens of volts, which makes it a suitable choice for medium to high power requirements.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MJD50 transistor is produced with state-of-the-art manufacturing processes, ensuring both high reliability and performance consistency. It is designed to meet the rigorous standards required by industrial, automotive, and consumer electronics markets.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices and offers components that comply with environmental regulations. The MJD50 is designed with materials that are RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess