EN
  • EN
  • DE

TPS65160APWP

Part No TPS65160APWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description BIAS POWER SUPPLY FOR TV AND MONITOR TFT LCD PANELS | IC REG CONV LCD 4OUT 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Converter, TFT LCD
Parts Input Voltage (V) 9.2V ~ 14V
Number of Outputs 4
Voltage - Output Up to 17.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TPS65160A
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1273014-TPS65160APWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65160APWP CAD Model

Description

The TPS65160APWP is a high-performance, integrated power supply solution from Texas Instruments, designed to cater to a wide range of applications that require positive and negative supply voltages. This versatile device is particularly suitable for powering thin-film transistor (TFT) liquid-crystal displays (LCDs) used in notebooks, monitors, car navigation systems, and a variety of other portable devices.

Key Features

  • Adjustable Outputs: The device provides highly flexible voltage settings with its adjustable positive and negative output voltages, ensuring compatibility with various TFT LCD panels.
  • Integrated Circuit Design: The TPS65160APWP incorporates a boost converter, a negative charge pump, and a fully integrated gate voltage regulation and VCOM buffer. This integration helps to minimize the component count and reduce the overall solution size.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 1.8V to 6V, allowing for use with multiple power sources and battery technologies.
  • High-Efficiency Power Conversion: The device's high-efficiency power conversion capabilities ensure minimal power loss and heat generation, which is crucial for battery-powered applications.

Applications

The TPS65160APWP is ideal for powering TFT LCD panels but can also be used in other applications that require both positive and negative supply voltages. Its robust design and flexible configuration options make it a go-to choice for designers looking to create compact, efficient, and reliable systems.

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Product Category Power Management ICs
Output Type Adjustable
Input Voltage 1.8V to 6V
Package / Case HTSSOP-28
Operating Temperature -40°C to 85°C

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TPS65160APWP datasheet.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1918 $51.0688
39+ $2.6189 $102.1371
60+ $2.5370 $152.2200
82+ $2.4552 $201.3264
106+ $2.3734 $251.5804
141+ $2.1278 $300.0198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,102 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess