EN
  • EN
  • DE

MJE15033G

Part No MJE15033G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 10 @ 2A, 5V
Maximum Power Dissipation 2W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 044835-MJE15033G
Ultra Librarian 3D Model Ultra Librarian MJE15033G CAD Model

Description

ON Semiconductor MJE15033G Power Transistor

The MJE15033G is a high-performance power transistor manufactured by ON Semiconductor, designed to cater to a wide array of applications requiring efficient and reliable power control. This transistor is part of the Bipolar Power Transistor family, which is known for its robustness and high-speed switching capabilities.

Key Features:

  • Voltage and Current Ratings: The MJE15033G boasts a collector-emitter voltage (VCEO) of 250V, collector-base voltage (VCBO) of 250V, and emitter-base voltage (VEBO) of 5V. It can handle a continuous collector current (IC) of up to 8A, making it suitable for medium power applications.
  • High Switching Speed: With a transition frequency (fT) of 30MHz, this transistor is designed for high-speed switching, which is essential for applications such as switching regulators, inverters, and amplifiers.
  • Power Dissipation: The MJE15033G is capable of dissipating up to 50W of power, which is indicative of its ability to handle significant thermal loads in demanding situations.
  • Package: Enclosed in a TO-220 package, the MJE15033G ensures a compact footprint while providing excellent thermal and electrical performance. The package is designed for easy mounting on heat sinks, which is critical for maintaining thermal stability and extending the lifespan of the transistor.
  • Complementarity: The MJE15033G is complemented by the MJE15032G PNP transistor, allowing designers to implement push-pull configurations for efficient power amplification.

Applications:

The versatility of the MJE15033G makes it suitable for a variety of applications, including:

  • Audio power amplifiers
  • Power supplies
  • DC-DC converters
  • Motor controllers
  • Linear regulators

ON Semiconductor's commitment to quality ensures that the MJE15033G transistor meets the highest standards, providing reliable performance for both commercial and industrial applications. With its combination of high-speed switching, power handling capabilities, and thermal efficiency, the MJE15033G is an excellent choice for designers looking to create robust and efficient electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess