EN
  • EN
  • DE

MJE18008G

Part No MJE18008G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 700mV @ 900mA, 4.5V
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 14 @ 1A, 5V
Maximum Power Dissipation 125W
Frequency - Transition 13MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 023371-MJE18008G
Ultra Librarian 3D Model Ultra Librarian MJE18008G CAD Model

Description

The MJE18008G is a high-voltage, high-speed power transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This bipolar junction transistor (BJT) is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance in a variety of applications, including switch-mode power supplies, converters, inverters, and motor control systems.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (V<sub>CEO) of 450V and a collector current (I<sub>C) rating of 8A, the MJE18008G is well-suited for high-voltage power applications.
  • Speed: The device features a fast switching speed, which is crucial for reducing transition losses and improving efficiency in switching applications.
  • Power Dissipation: It has a power dissipation (P<sub>D) of 80W, allowing it to handle significant power levels while maintaining a safe operating temperature.
  • TO-220 Package: Housed in a TO-220 package, the MJE18008G offers a compact form factor while providing excellent thermal performance and easy mounting onto heat sinks.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MJE18008G offers superior reliability, making it a preferred choice for demanding environments.

Applications

The versatility of the MJE18008G allows it to be used in a wide range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Switching power supplies

Environmental and Quality Certifications

The MJE18008G is compliant with various environmental standards, reflecting ON Semiconductor's dedication to sustainability and eco-friendly products. The device is RoHS compliant, minimizing the use of hazardous substances in electronic equipment. Additionally, ON Semiconductor's quality management systems ensure that each MJE18008G transistor meets rigorous standards for performance and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0134 $60.8040
140+ $0.8316 $116.4240
220+ $0.8057 $177.2540
300+ $0.7796 $233.8800
385+ $0.7537 $290.1745
515+ $0.6757 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,851 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess