EN
  • EN
  • DE

MJE2955TTU

Part No MJE2955TTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 10A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 60 V 10 A 2MHz 75 W Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name MJE2955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MJE2955TTU-ND, MJE2955TTUFS
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884910-MJE2955TTU
Ultra Librarian 3D Model Ultra Librarian MJE2955TTU CAD Model

Description

Product Overview: MJE2955TTU from ON Semiconductor

The MJE2955TTU is a high-performance PNP power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored to suit a wide range of applications that require power amplification and switching, making it a versatile component for designers and engineers.

Key Features

  • Transistor Type: The MJE2955TTU is a PNP type bipolar junction transistor, which is commonly used for amplification and switching purposes.
  • High Power Dissipation: With a power dissipation of 75W, this transistor can handle significant energy, making it suitable for high-power applications.
  • Voltage & Current Ratings: It boasts a collector-emitter voltage (VCEO) of 60V and a collector current (IC) of up to 10A, ensuring robust performance in various circuit configurations.
  • Operating Temperature: The device operates effectively within a wide temperature range from -65°C to +150°C, providing reliable performance under extreme conditions.

Applications

The MJE2955TTU is ideal for a diverse array of applications, including but not limited to:

  • Power regulators
  • Power amplifiers
  • Switching circuits
  • Motor controls

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJE2955TTU is no exception, as it is built to meet stringent quality standards, ensuring reliability and longevity in the field. It is designed to offer protection against rugged environmental conditions and is subjected to rigorous testing to guarantee performance.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the MJE2955TTU complies with various environmental regulations. It is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium, thereby contributing to the production of safer electronic products.

Whether you're designing power supplies, constructing audio amplifiers, or developing sophisticated control systems, the MJE2955TTU by ON Semiconductor is a reliable choice that combines efficiency, durability, and environmental consciousness into one powerful package.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5469 $51.9555
225+ $0.4488 $100.9800
345+ $0.4348 $150.0060
480+ $0.4207 $201.9360
615+ $0.4067 $250.1205
825+ $0.3646 $300.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess