EN
  • EN
  • DE

MJE3439

Part No MJE3439
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 0.3A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 500mV @ 4mA, 50mA
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 15 @ 20mA, 10V
Maximum Power Dissipation 15W
Frequency - Transition 15MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 231664-MJE3439
Ultra Librarian 3D Model Ultra Librarian MJE3439 CAD Model

Description

ON Semiconductor MJE3439 Silicon NPN Transistor

The MJE3439 from ON Semiconductor is a high-performance silicon NPN transistor designed to deliver reliable and efficient performance for a wide range of applications. This versatile component is well-suited for use in power linear and switching applications, making it a popular choice among engineers and electronics designers.

Featuring a collector-emitter voltage (VCEO) of 350V and collector current capability of up to 500mA, the MJE3439 is capable of handling moderate power levels while maintaining a low saturation voltage. This combination ensures efficient operation and helps to reduce power losses in circuits where the transistor is deployed.

The device is housed in a TO-225 package, which provides a good balance between thermal performance and compactness. This package allows for effective heat dissipation, ensuring the transistor operates within its specified temperature range even under high power conditions.

Key specifications of the MJE3439 include:

  • Collector-Emitter Voltage (VCEO): 350V
  • Collector Current (IC): 500mA
  • Power Dissipation (PD): 20W
  • DC Current Gain (hFE): 30 - 240 at IC = 150mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

With its high voltage capability and robust performance, the MJE3439 is an excellent choice for applications such as power regulators, converters, inverters, and amplifiers. Its high current gain bandwidth product makes it suitable for audio frequency applications where clear sound reproduction is required.

ON Semiconductor ensures that the MJE3439 meets stringent quality and reliability standards. Each transistor is subjected to rigorous testing and quality control procedures, providing designers with confidence in its performance and longevity. Whether you're working on a DIY project or developing a commercial product, the MJE3439 from ON Semiconductor is a reliable and cost-effective solution for your power transistor needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1917 $50.8005
640+ $0.1573 $100.6720
985+ $0.1524 $150.1140
1,360+ $0.1475 $200.6000
1,755+ $0.1426 $250.2630
2,350+ $0.1278 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess