EN
  • EN
  • DE

MJE5851G

Part No MJE5851G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 8 AMPERE PCP SILICON POWER TRANSISTORS 300 - 350 - 400 VOLTS 80 WATTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 3A, 8A
DC Current Gain (hFE) (Minimum) @ Ic, Vce 5 @ 5A, 5V
Power - Max 80W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1223739-MJE5851G
Manufacturer Homepage www.onsemi.com
Family Name MJE5851
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE5851G CAD Model

Description

ON Semiconductor MJE5851G - Power PNP Transistor

The MJE5851G is a robust power PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is primarily used in power amplification and switching applications, making it an ideal choice for a wide range of electronic circuits. The MJE5851G is well-suited for linear and switching industrial equipment, offering reliability and efficiency in its operation.

Key Features:

  • Voltage and Current Ratings: It comes with a collector-emitter voltage (VCEO) of -150V and a collector current (IC) of -8A, which makes it capable of handling high voltage and current applications.
  • Power Dissipation: With a power dissipation of 50W, the MJE5851G can withstand significant energy without compromising its performance, making it suitable for demanding environments.
  • High DC Current Gain: It features a high DC current gain (hFE), which ensures that a small input current can be amplified to a much larger output current, providing efficient current amplification.
  • TO-220 Package: The device is enclosed in a TO-220 package, which is widely used for medium power applications and is known for its ease of mounting and good thermal performance.

Applications:

  • Power regulators
  • Power amplifiers
  • Switching circuits
  • Motor control systems
  • Solenoid/relay drivers

MJE5851G is built with state-of-the-art semiconductor technology, ensuring that it not only meets the requirements of modern electronic devices but also offers a margin of safety in terms of its operational limits. Whether you're designing power supplies, motor controllers, or audio amplifiers, the MJE5851G provides the performance and reliability needed for efficient and stable operation.

ON Semiconductor's commitment to quality is evident in the MJE5851G, which is designed to offer both longevity and consistent performance, thereby reducing maintenance costs and enhancing the overall user experience. For professionals looking for a dependable and high-quality power PNP transistor, the MJE5851G from ON Semiconductor is an excellent choice that balances performance with durability.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3543 $58.8575
60+ $1.9318 $115.9080
93+ $1.8713 $174.0309
128+ $1.8110 $231.8080
165+ $1.7507 $288.8655
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess