EN
  • EN
  • DE

MJL1302AG

Part No MJL1302AG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 260V 15A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 260V
Max Vce (sat) 3V @ 1A, 10A
Collector Cut-off Current(Max) 50μA (ICBO)
Typical Gain (hFE) (Min) 75 @ 5A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 058939-MJL1302AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJL1302AG CAD Model

Description

The ON Semiconductor MJL1302AG is a high-power, high-performance PNP bipolar junction transistor (BJT) designed to deliver excellent linearity and gain characteristics. This robust power transistor is specifically engineered for audio power amplifier applications where high power output and efficiency are required. Its outstanding features make it suitable for high-fidelity audio systems and demanding audio applications.

Key Features

  • High Current Capability: The MJL1302AG can handle continuous collector currents up to 15A, making it capable of driving high-power circuits without compromise.
  • High Power Dissipation: With a power dissipation rating of 200W, this transistor can sustain high levels of power without overheating, ensuring stable performance.
  • High Voltage Operation: It is rated for a collector-emitter voltage (VCEO) of up to 350V, providing a wide operating range for various applications.
  • Excellent Gain Linearity: The device provides excellent gain linearity which is vital for audio applications to preserve signal fidelity across the entire audio spectrum.
  • Complementary NPN Type: The MJL1302AG is designed to pair with its NPN counterpart, the MJL3281AG, for a complementary push-pull amplifier configuration.

Applications

The MJL1302AG is ideal for a range of applications, especially where high power and audio performance are of utmost importance. Some of the typical applications include:

  • High-End Audio Amplifiers
  • Professional Audio Equipment
  • Home Theater Systems
  • Public Address Systems
  • Active Speaker Systems

Product Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 350V Collector Current (IC) 15A Power Dissipation (Pd) 200W DC Current Gain (hFE) 50 - 350 Package TO-264

The MJL1302AG from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of audio enthusiasts and professionals alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2226 $50.6712
29+ $3.4647 $100.4763
45+ $3.3564 $151.0380
62+ $3.2482 $201.3884
80+ $3.1399 $251.1920
107+ $2.8151 $301.2157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess