EN
  • EN
  • DE

MJL21193G

Part No MJL21193G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 16A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 4V @ 3.2A, 16A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 25 @ 8A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 1077434-MJL21193G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MJL21193G CAD Model

Description

ON Semiconductor MJL21193G Silicon Power Transistor

The MJL21193G is a high-power, high-performance silicon transistor designed and manufactured by ON Semiconductor. This transistor is part of a complementary pair, with the MJL21193G being the PNP type and its counterpart, the MJL21194G, serving as the NPN type. These transistors are specifically engineered for high-fidelity audio amplifier applications, providing exceptional sound quality and reliability.

Constructed with ON Semiconductor's state-of-the-art technology, the MJL21193G offers superior power handling capabilities. It boasts a collector-emitter voltage (VCEO) of 250V, which allows it to comfortably manage high-voltage applications. The device is capable of continuous collector current (IC) up to 16A, ensuring it can support substantial current loads without performance degradation. Moreover, the peak collector current capability is even higher, providing ample headroom for demanding situations.

The MJL21193G features a high power dissipation rating of 200W, which is critical for maintaining stability and performance in high-power audio amplifiers and other power-intensive applications. This high dissipation capacity, combined with an excellent safe operating area (SOA), makes the MJL21193G a robust choice for audio power amplification stages.

ON Semiconductor has designed the MJL21193G with a low collector-emitter saturation voltage, which reduces power loss and improves efficiency, particularly important in high-power audio systems where thermal management is crucial. The transistor also exhibits high gain-bandwidth product and fast switching speeds, contributing to its ability to reproduce audio signals with high fidelity and minimal distortion.

The MJL21193G comes in a TO-264 package, which is known for its ability to handle high thermal loads due to its large, isolated mounting base. This package is well-suited for mounting on heat sinks, which is essential for maintaining thermal stability and prolonging the lifespan of the transistor under continuous operation.

In summary, the ON Semiconductor MJL21193G is a robust, high-performance PNP power transistor that offers excellent voltage and current handling capabilities, making it a top choice for high-fidelity audio amplification and other high-power applications that demand reliability and sound quality.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0746 $52.9698
30+ $3.3433 $100.2990
47+ $3.2388 $152.2236
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7164 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,470 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess