EN
  • EN
  • DE

MM3Z3V6B

Part No MM3Z3V6B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes | DIODE ZENER 3.6V 200MW SOD323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±2%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 84 Ohms
Current - Reverse Leakage at Vr 4.5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1V at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-90, SOD-323F
Supplier Device Package SOD-323F
Family Part Number MM3Z3V6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224433-MM3Z3V6B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM3Z3V6B CAD Model

Description

The ON Semiconductor MM3Z3V6B is a high-quality Zener diode that offers excellent voltage regulation and protection features for a wide range of electronic applications. With its precise voltage clamping capabilities, this Zener diode is an ideal choice for voltage reference or voltage stabilization needs.

Product Features:

  • Voltage Regulation: The MM3Z3V6B has a nominal Zener voltage of 3.6 volts, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: This diode can handle a power dissipation of up to 300 milliwatts, providing reliable performance under various operating conditions.
  • Package: Enclosed in a small SOD-323 package, the MM3Z3V6B is designed for space-saving installation, making it perfect for compact circuit designs.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive components.
  • Operating Temperature Range: The device operates effectively within a wide temperature range of -55°C to +150°C, suitable for diverse environmental conditions.
  • RoHS Compliant: The MM3Z3V6B complies with the RoHS directive, making it an environmentally friendly choice for green electronics.

Applications:

The ON Semiconductor MM3Z3V6B Zener diode is versatile and can be used in various applications, including:

  • Consumer electronics such as TVs, radios, and computers for voltage stabilization.
  • Industrial systems where consistent voltage levels are critical for operational reliability.
  • Telecommunication devices, providing protection against voltage spikes and surges.
  • Power management circuits in battery-operated devices to prevent overvoltage conditions.

With its robust design and reliable performance, the ON Semiconductor MM3Z3V6B Zener diode is a top choice for engineers and designers looking to ensure stable operation in their electronic circuits. Its small footprint and compliance with environmental standards make it a responsible and practical component for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4,505+ $0.0111 $50.0055
10,870+ $0.0092 $100.0040
16,855+ $0.0089 $150.0095
23,260+ $0.0086 $200.0360
30,125+ $0.0083 $250.0375
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 4505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess