EN
  • EN
  • DE
  • IT

MM3Z3V9ST1 3.9V

Part No MM3Z3V9ST1 3.9V
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0338+
Reference case SOD323
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754988-MM3Z3V9ST1 3.9V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z3V9ST1 3.9V CAD Model

Description

The MM3Z3V9ST1 is a high-quality 3.9V Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This compact surface-mount device is designed to provide excellent voltage regulation with a nominal Zener voltage of 3.9 volts, making it an ideal choice for a variety of applications where voltage stabilization is required.

The MM3Z3V9ST1 is housed in a small SOD-323 package, which is not only space-efficient but also offers solid mechanical and thermal stability. Its small footprint makes it suitable for high-density circuit boards where space is at a premium. Despite its diminutive size, this Zener diode is robust and capable of withstanding tough conditions, featuring a standard Zener breakdown voltage tolerance of ±5%.

This Zener diode is optimized for use in applications such as voltage regulation circuits, overvoltage protection systems, and as a reference element in precision applications. It is also commonly used in consumer electronics, telecommunications equipment, and computer hardware, thanks to its reliability and consistent performance.

The MM3Z3V9ST1 operates efficiently across a wide temperature range, ensuring stable Zener voltage even under variable environmental conditions. This makes it a versatile component for both commercial and industrial applications. Furthermore, it is characterized by low leakage current and low dynamic impedance, which ensures minimal power loss and contributes to the overall efficiency of the electronic system.

ON Semiconductor is known for their commitment to environmental sustainability, and the MM3Z3V9ST1 is no exception. It is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium, ensuring not only the safety of users but also the protection of the environment.

In conclusion, the MM3Z3V9ST1 3.9V Zener diode from ON Semiconductor is a reliable and efficient solution for precision voltage regulation needs in a wide array of electronic applications. Its small size, robust performance, and environmental compliance make it a smart choice for designers and engineers looking to enhance their circuit designs.

You May Also Be Interested in

Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 10MSOP
Lowest to $2.3830
Texas Instruments
N-P-N MONOLITHIC DARLINGTON-CONNECTED SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56SSOP
Lowest to $11.7478
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
Xilinx Inc.
Data Sheet Revisions for Xilinx Automotive (XA) Spartan-3A/-3A DSP FPGA Devices | IC FPGA 195 I/O 256FTBGA
Need more? Email Us
STMicroelectronics
SATELLITE SOUND AND VIDEO PROCESSORS
Need more? Email Us
Texas Instruments
2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Need more? Email Us
STMicroelectronics
N-channel 650 V, 0.198 typ., 15 A MDmesh V Power MOSFET in TO-220FP, IPAK, TO-220 and TO-247 packages | MOSFET N CH 650V 15A TO-247
Lowest to $4.1544
Texas Instruments
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Lowest to $5.2156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0469 $56.0455
2,910+ $0.0385 $112.0350
4,495+ $0.0374 $168.1130
6,195+ $0.0362 $224.2590
8,015+ $0.0349 $279.7235
10,715+ $0.0314 $336.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,691 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess