The ON Semiconductor MM5Z56VT1G is a highly reliable, surface-mount Zener voltage regulator diode designed for providing a regulated voltage over a wide range of electronic applications. This Zener diode is specifically engineered to operate at a nominal Zener voltage of 5.6V, making it an ideal component for voltage stabilization tasks.
Key Features
- Zener Voltage: Precisely regulated 5.6 volts, providing an accurate reference voltage for various circuits.
- Power Dissipation: Capable of handling up to 500 mW of power dissipation, ensuring reliable operation under typical conditions.
- Package: The SOD-523 package is ultra-small and lightweight, making it suitable for high-density PCB applications and portable devices.
- Tolerance: Tight tolerance levels, with Zener voltage tolerance of ±5%, allowing for precise voltage regulation in critical applications.
- Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the MM5Z56VT1G is designed to perform reliably in extreme conditions.
- Quality and Reliability: ON Semiconductor's commitment to quality ensures that this Zener diode meets stringent standards for performance and reliability.
Applications
The MM5Z56VT1G Zener diode is versatile and can be used in a variety of applications, including:
- Voltage regulation in power supplies
- Overvoltage and surge protection circuits
- Reference elements in precision circuits
- Consumer electronics such as laptops, smartphones, and other portable devices
Environmental and Safety Compliance
The MM5Z56VT1G complies with environmental regulations, including RoHS and REACH, ensuring that it is free from harmful substances. Additionally, it adheres to ON Semiconductor's high standards for sustainability and environmental responsibility.
In conclusion, the ON Semiconductor MM5Z56VT1G Zener diode is a robust, precise, and environmentally friendly solution for voltage regulation needs in a wide array of electronic devices and systems.