EN
  • EN
  • DE

MM74HC174MTC

Part No MM74HC174MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 6BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 31MHz
Max Propagation Delay at V, Max CL 28ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Family Part Number 74HC174
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224640-MM74HC174MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC174MTC CAD Model

Description

The ON Semiconductor MM74HC174MTC is a high-performance integrated circuit that belongs to the 74HC series, known for their high-speed CMOS technology. This particular chip features a Hex D-Type Flip-Flop with Clear functionality, making it an essential component for digital systems requiring the storage and transfer of data.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Supply Voltage Range: 2V to 6V, accommodating a wide range of applications and compatibility with both TTL and CMOS logic levels.
  • High-Speed Performance: Typical propagation delay as low as 15ns, ensuring quick response times for critical applications.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for direct drive of a significant number of inputs in digital systems.
  • Low Power Consumption: 80µA maximum ICC low power consumption at 4MHz, making it suitable for battery-operated and power-sensitive applications.
  • Package Type: TSSOP-16, a thin shrink small outline package that is ideal for space-constrained applications.
  • Operating Temperature: -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.

Applications

The MM74HC174MTC is versatile and can be used in various digital applications. It is particularly useful in systems where data needs to be stored temporarily and transferred on command. Some common applications include:

  • Registers and buffers in digital systems
  • Control systems
  • Counters and dividers
  • Memory storage devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MM74HC174MTC is manufactured to stringent standards, ensuring reliability and performance consistency. Customers can trust this component for use in commercial, industrial, and even mission-critical applications where failure is not an option.

Environmental Compliance

This product complies with environmental standards, including RoHS (Restriction of Hazardous Substances), providing an eco-friendly option for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3816 $59.1480
370+ $0.3132 $115.8840
575+ $0.3035 $174.5125
790+ $0.2936 $231.9440
1,020+ $0.2838 $289.4760
1,365+ $0.2545 $347.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,760 pieces
In Stock: 11,880 pieces Factory Stock: 11,880 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess