Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4.8mA, 4.8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HCT138
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224717-MM74HCT138MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HCT138MTC CAD Model

Description

ON Semiconductor MM74HCT138MTC 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MM74HCT138MTC is a high-performance, 3-to-8 line decoder/demultiplexer integrated circuit that is designed to address the needs of modern digital systems. This device is part of the HCT (High-Speed CMOS TTL-Compatible) family, which ensures compatibility with older TTL logic while providing the benefits of CMOS technology, such as low power consumption and reduced noise.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed CMOS Technology: Ensures fast switching and TTL compatibility
  • Multiple Input Enable Lines: Three enable inputs (two active-low and one active-high) for easy expansion and parallel cascading
  • Low Quiescent Current: Ideal for battery-operated applications
  • Output Drive Capability: Capable of driving 10 LS-TTL loads
  • Package Type: TSSOP-16 (Thin Shrink Small Outline Package)

Product Description

The MM74HCT138MTC from ON Semiconductor is a versatile device that can be used to decode binary information from a 3-bit input to one of eight output lines. It is particularly useful in applications where a low-power, high-speed decoder is required to select memory addresses, enable specific peripheral devices, or for general decoding purposes.

This decoder/demultiplexer features an active-low enable (G1) and an active-high enable (G2A), along with an additional active-low enable (G2B), providing flexible control options. When the enable conditions are met, the selected output will go low while the remaining outputs stay high. This allows for the direct connection to the inputs of devices with active-low enable inputs without the need for external inverters.

The MM74HCT138MTC operates over a broad voltage range from 4.5V to 5.5V, making it compatible with most 5V systems. Its low quiescent current makes it suitable for battery-operated devices. The TSSOP-16 package is compact and space-saving, which is ideal for applications with limited PCB real estate.

With its combination of high-speed operation, low power consumption, and robust output drive capability, the MM74HCT138MTC is a reliable choice for system designers looking to implement efficient decoding functions in their digital systems.

You May Also Be Interested in

Texas Instruments
8 BIT FET BUS SWITCH 2.5V/3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH
Lowest to $0.9571
ECAD model for SN74CB3Q3244RGYR
Maxim Integrated
IC SWITCH SPST 48LQFP / 16 Circuit IC Switch 1:1 48Ohm 48-LQFP (7x7)
Lowest to $33.6464
ECAD model for MAX14802CCM+
ON Semiconductor
Low Voltage Quad 2-Input Multiplexer | MULTIPLEXER QUAD 2IN LV 16TSSOP
Need more? Email Us
ECAD model for 74LVX157MTC
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-TO-8 DECODER/DEMUX 16-SOIC
Lowest to $0.2946
ECAD model for SN74LV138AD
STMicroelectronics
IC SWITCH SPDT SOT23-6 / 1 Circuit IC Switch 2:1 4Ohm SOT-23-6
Need more? Email Us
ECAD model for STG719CTR
Microchip Technology
SINGLE CHIP ADD/DROP MULTIPLEXER
Lowest to $159.6762
ECAD model for PM5337-FGI
IDT, Integrated Device Technology Inc
HIGH BANDWIDTH BUS SWITCH
Lowest to $2.0129
ECAD model for QS3VH253PAG8
Quality Semiconductor
IC BUS FET EXCHG SW
Lowest to $2.1989
ECAD model for QS3L383SO
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8 LINE DECOD/DEMUX 16-SOIC
Lowest to $0.1437
ECAD model for SN74HC138D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2196 $50.5080
555+ $0.1802 $100.0110
860+ $0.1746 $150.1560
1,185+ $0.1689 $200.1465
1,535+ $0.1633 $250.6655
2,050+ $0.1464 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,581 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention