EN
  • EN
  • DE

MMBD301LT1

Part No MMBD301LT1
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY 200MW 30V SOT23 / RF Diode Schottky - Single 30V 200 mW SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 30V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Power Dissipation (Max) 200 mW
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBD30
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 642158-MMBD301LT1
Ultra Librarian 3D Model Ultra Librarian MMBD301LT1 CAD Model

Description

Product Overview: MMBD301LT1 - ON Semiconductor

The MMBD301LT1 is a high-performance small signal Schottky diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to deliver fast switching capabilities with low forward voltage drop, making it an ideal choice for a wide range of applications that require efficiency and speed.

Key Features

  • Low Forward Voltage: The MMBD301LT1 boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by minimizing power loss during conduction.
  • Fast Switching Speed: With its Schottky barrier design, this diode offers rapid switching characteristics, crucial for high-frequency applications.
  • Low Capacitance: The device has been optimized to have low capacitance, which is beneficial for high-speed and high-frequency circuits, reducing signal distortion and improving performance.
  • SOT-23 Package: Encased in a compact SOT-23 package, the MMBD301LT1 is suitable for space-constrained applications, while also providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MMBD301LT1 is a lead-free and RoHS compliant product, ensuring it meets global environmental standards.

Applications

The MMBD301LT1 is versatile and can be used in a variety of applications, including but not limited to:

  • Power Supply Rectification
  • Voltage Clamping
  • Protection Circuits
  • Switching Power Supplies
  • DC-DC Converters
  • Reverse Battery Protection

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the MMBD301LT1 is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Customers can trust in the MMBD301LT1 for consistent performance and durability in their electronic designs.

Ordering and Availability

The MMBD301LT1 is available for order from ON Semiconductor and its authorized distributors. Detailed datasheets, technical specifications, and additional resources are accessible to assist designers in integrating this diode into their projects effectively.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 400V 5W 16HQFN
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY,SOLDERABLE,FC
Need more? Email Us
Infineon Technologies
BAR 64-04 E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,290+ $0.0176 $57.9040
8,000+ $0.0145 $116.0000
12,400+ $0.0140 $173.6000
17,095+ $0.0136 $232.4920
21,930+ $0.0132 $289.4760
29,415+ $0.0118 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,500 pieces
MOQ: 3290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess