The MMBD4148-NL from ON Semiconductor is a high-speed switching diode that epitomizes efficiency and reliability in a compact package. Designed to meet the rigorous demands of fast electronic circuits, this diode is a staple in the semiconductor industry, catering to a multitude of applications ranging from logic systems to high-frequency detectors.
Key Features:
- Fast Switching Speed: The MMBD4148-NL boasts an exceptional reverse recovery time, making it ideal for high-speed switching applications.
- Low Leakage Current: It ensures minimal power loss by featuring a low leakage current, which enhances the overall efficiency of the device.
- High Conductance: With its high forward surge current capability, this diode can handle high levels of current without compromise.
- SOD-123 Package: Encased in a small outline SOD-123 package, the MMBD4148-NL is designed for surface-mount technology, allowing for efficient use of PCB space.
Applications:
- Switching power supplies
- Converters
- High-speed logic circuits
- Signal processing
- Electronic tuning
Specifications:
The MMBD4148-NL diode operates with a continuous reverse voltage of 75V and a non-repetitive peak reverse voltage of 100V. Its forward continuous current is rated at 200mA, with a power dissipation of 500mW, ensuring that it can handle a significant amount of power without overheating.
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products, and the MMBD4148-NL is no exception. Each diode is rigorously tested to ensure it meets the high standards for performance and durability expected from ON Semiconductor components. Customers can trust in the reliability and longevity of this high-speed switching diode for their electronic designs.
In summary, the MMBD4148-NL from ON Semiconductor is a versatile and dependable choice for engineers looking to incorporate a high-speed switching diode into their electronic designs. Its fast switching capabilities, combined with a compact form factor and robust performance, make it an essential component in a wide array of electronic applications.