EN
  • EN
  • DE

MMBD4148WLT1G

Part No MMBD4148WLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 322594-MMBD4148WLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD4148WLT1G CAD Model

Description

Product Overview: MMBD4148WLT1G from ON Semiconductor

The MMBD4148WLT1G is a high-speed switching diode designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This diode is encapsulated in a small SOD-123 surface-mount package, which makes it ideal for applications where space is at a premium. The MMBD4148WLT1G is characterized by its fast switching speed and low leakage current, making it highly efficient for high-speed switching applications.

Key Features

  • Fast Switching Speed: The diode offers a reverse recovery time of approximately 4ns, providing high-speed performance suitable for high-frequency circuits.
  • Low Forward Voltage Drop: With a typical forward voltage of 0.715V at 10mA, this diode ensures low power loss during operation, increasing overall efficiency.
  • Low Leakage Current: The leakage current is minimal, typically around 2.5μA at 25°C, which is beneficial for reducing power consumption when the diode is in the off state.
  • Surface-Mount Package: The SOD-123 package is compact and suitable for automated PCB assembly processes, making it a convenient choice for mass production.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD4148WLT1G is reliable and has a long operational life.

Applications

  • High-speed switching in digital circuits
  • Logic level conversion
  • Reverse polarity protection
  • General-purpose switching applications
  • Portable devices and power management

Environmental and Quality Certifications

The MMBD4148WLT1G is compliant with various environmental standards, including RoHS and Pb-Free, indicating that it is manufactured without the use of harmful substances. Additionally, ON Semiconductor ensures that their products meet rigorous quality standards, providing customers with confidence in the performance and reliability of their components.

Conclusion

In summary, the MMBD4148WLT1G from ON Semiconductor is a versatile and efficient high-speed switching diode that offers designers a combination of performance, compact packaging, and environmental compliance. Its fast switching capabilities, low power loss, and reliable operation make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess