The MMBF1374T1 is a high-performance, N-channel MOSFET produced by ON Semiconductor, a leading manufacturer in energy-efficient electronics. This MOSFET is designed for a wide range of applications, offering a perfect solution for power management tasks where space and power efficiency are of paramount importance.
Key Features:
- Device Type: N-Channel MOSFET
- Package: SOT-23, a compact surface-mount package that is ideal for space-constrained applications.
- Drain-Source Voltage (V<sub>DS): The MMBF1374T1 can handle a maximum drain-source voltage of 20V, making it suitable for various low to medium voltage applications.
- Continuous Drain Current (I<sub>D): It supports a continuous drain current of 200 mA, providing sufficient current for a range of electronic circuits.
- Power Dissipation (P<sub>D): With a power dissipation of 225 mW, this MOSFET can manage moderate power levels efficiently.
- R<sub>DS(on): The device offers a low on-state resistance, which minimizes power loss and improves overall efficiency.
- Gate Threshold Voltage (V<sub>GS(th)): The threshold voltage is low, ensuring that the device can be easily turned on with standard logic levels.
Applications:
The MMBF1374T1 MOSFET is versatile and can be used in a variety of applications, including:
- Power management circuits
- DC/DC converters
- Battery-powered devices
- Motor control systems
- Switching applications
- Load/relay drivers
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products. The MMBF1374T1 is designed and manufactured to meet the stringent requirements of the electronic industry. It offers reliable performance even under challenging conditions, making it a trusted choice for designers and engineers seeking efficient and robust power management solutions.
Environmental Compliance:
The MMBF1374T1 is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental standards and is free from harmful substances.