EN
  • EN
  • DE

MMBFJ310LT1G

Part No MMBFJ310LT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 25V 60MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Current Rating 60mA
Voltage Rating 25V
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023723-MMBFJ310LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBFJ310LT1G CAD Model

Description

ON Semiconductor MMBFJ310LT1G N-Channel RF Amplifier

The MMBFJ310LT1G from ON Semiconductor is a high-quality N-Channel RF Amplifier designed for analog and digital applications requiring high-speed and low noise performance. This product is a part of the JFET (Junction Field Effect Transistor) family, which is well-known for its high input impedance and low power consumption, making it an ideal choice for sensitive RF amplification tasks.

Key Features

  • Device Type: N-Channel RF Amplifier JFET
  • Drain-Source Voltage (Vds): 25 V
  • Gate-Source Voltage (Vgs): 25 V
  • Continuous Drain Current (Id): 10 mA
  • Power Dissipation (Pd): 225 mW
  • High Gain: Ensures improved signal amplification
  • Low Noise: Provides clean signal amplification, suitable for RF applications
  • High-Speed Performance: Suitable for high-frequency operations
  • High Input Impedance: Minimizes loading on the previous stage of the circuit
  • Package: SOT-23 surface-mount package for compact design
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances

Applications

With its excellent electronic properties, the MMBFJ310LT1G is widely used in various applications that include, but are not limited to:

  • RF amplifiers and oscillators
  • Mixers and modulators
  • Low noise audio amplifiers
  • Analog switches
  • High-speed analog circuits
  • Communication systems
  • Medical equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet industry standards. The MMBFJ310LT1G N-Channel RF Amplifier is manufactured with precision to ensure consistent performance and reliability. Its robustness and durability make it a preferred choice for engineers and designers looking for a dependable component for their electronic designs.

Overall, the MMBFJ310LT1G is a versatile and efficient solution for a wide range of RF applications, offering the perfect balance between performance and power consumption, packaged in a small form factor for ease of integration into various circuit designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Sanken
N-Channel MOS FET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1476 $50.1840
830+ $0.1211 $100.5130
1,280+ $0.1174 $150.2720
1,765+ $0.1136 $200.5040
2,280+ $0.1098 $250.3440
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess