EN
  • EN
  • DE

MMBT1010LT1

Part No MMBT1010LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322649-MMBT1010LT1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT1010LT1 CAD Model

Description

ON Semiconductor MMBT1010LT1 Bipolar Transistor

The MMBT1010LT1 from ON Semiconductor is a high-performance bipolar (BJT) transistor that offers a perfect blend of efficiency and reliability for a wide range of electronic applications. This small-signal transistor is specifically designed to meet the rigorous demands of modern electronics with its exceptional amplification and switching capabilities.

Key Features:

  • Transistor Polarity: NPN, which makes it suitable for amplification of positive signals and is a common choice for general-purpose applications.
  • Collector-Emitter Voltage (Vceo): It has a collector-emitter voltage rating of 25V, ensuring stable operation in circuits with moderate voltage requirements.
  • Collector Current (Ic): The MMBT1010LT1 can handle a continuous collector current up to 50mA, making it ideal for signal processing and other low-power applications.
  • Power Dissipation (Pd): With a power dissipation of 225mW, this transistor can effectively handle the thermal energy generated during operation without compromising performance.
  • DC Current Gain (hFE): It boasts a high DC current gain, typically ranging from 100 to 300, which allows for efficient current amplification in electronic circuits.
  • Operating Temperature Range: The device is designed to operate within a temperature range of -55°C to +150°C, ensuring reliable performance under varying environmental conditions.
  • Package: It comes in a SOT-23 package, which is known for its compact size and suitability for high-density PCB layouts.

Applications:

The MMBT1010LT1 is versatile enough to be employed in numerous applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems and TVs
  • Linear amplification and switching applications

ON Semiconductor's commitment to quality ensures that the MMBT1010LT1 transistor meets the highest standards of performance and durability. Whether you're designing consumer electronics, industrial control systems, or portable devices, the MMBT1010LT1 is a reliable and efficient choice that engineers and hobbyists alike can depend on for their circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess