EN
  • EN
  • DE

MMBT1015LT1

Part No MMBT1015LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322653-MMBT1015LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT1015LT1 CAD Model

Description

ON Semiconductor MMBT1015LT1 PNP Transistor

The MMBT1015LT1 from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small-signal transistor is known for its reliability, efficiency, and versatility, making it an ideal choice for designers looking to optimize their circuit designs.

Key Features:

  • Type: PNP
  • Package: SOT-23 Surface Mount
  • Collector-Emitter Voltage (VCEO): -15V
  • Collector-Base Voltage (VCBO): -20V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -500mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 300
  • Transition Frequency (fT): 100MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The MMBT1015LT1 transistor features a compact SOT-23 package, which is ideal for space-constrained applications. It is designed to support a maximum collector current of -500mA, making it suitable for moderate power applications. With a collector-emitter voltage of -15V and a collector-base voltage of -20V, this device can handle a reasonable amount of voltage in switching and amplification scenarios.

The transistor also boasts a high transition frequency of 100MHz, which allows for excellent performance in high-speed switching applications. The DC current gain (hFE) of 100 to 300 ensures sufficient amplification in various circuits. The MMBT1015LT1 is also characterized by its low noise figure, which makes it an excellent choice for audio amplifiers and signal processing.

ON Semiconductor's MMBT1015LT1 is designed to meet the stringent requirements of the electronics industry, with a wide operating and storage temperature range that ensures stability and performance under extreme conditions. Whether used in consumer electronics, power management systems, or telecommunication circuits, the MMBT1015LT1 provides designers with a reliable and efficient solution for their PNP transistor needs.

Overall, the MMBT1015LT1 from ON Semiconductor is a versatile and durable PNP transistor that offers excellent performance for a variety of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess