EN
  • EN
  • DE

MMBT1815LT1

Part No MMBT1815LT1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977923-MMBT1815LT1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT1815LT1 CAD Model

Description

ON Semiconductor MMBT1815LT1 Bipolar Transistor

The ON Semiconductor MMBT1815LT1 is a high-performance, NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, thanks to its robust characteristics and compact SOT-23 package.

Key Features:

  • Type: NPN
  • Package: SOT-23 surface-mount
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 150mA
  • Power Dissipation (PD): 225mW
  • DC Current Gain (hFE): 100 to 300
  • Transition Frequency (fT): 50MHz

The MMBT1815LT1 boasts a collector-emitter voltage of 60V and a collector current of up to 150mA, making it a solid choice for driving moderate loads. Its transition frequency of 50MHz ensures good performance in high-frequency circuits, while the SOT-23 package allows for efficient use of PCB space.

With a DC current gain (hFE) ranging from 100 to 300, this transistor can be used in a variety of amplification stages, from audio to RF. Its low VCEO saturation voltage ensures low power loss and heat dissipation during operation, contributing to the overall efficiency of the system it's integrated into.

Applications:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi systems and TVs
  • Linear amplification and switching

The MMBT1815LT1 from ON Semiconductor is a reliable and versatile component that provides a balance between performance and size. Whether you're designing consumer electronics, communication devices, or audio systems, this NPN transistor is an excellent choice to meet your circuit requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess