EN
  • EN
  • DE

MMBT2222ADW1T1G

Part No MMBT2222ADW1T1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 2-Element, NPN, Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079394-MMBT2222ADW1T1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT2222ADW1T1G CAD Model

Description

Product Overview: MMBT2222ADW1T1G by ON Semiconductor

The MMBT2222ADW1T1G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a trusted leader in the semiconductor industry. This device is designed for general-purpose amplification and switching applications, offering a robust solution for a wide range of electronic circuits.

Key Features

  • Transistor Type: NPN - With its NPN configuration, the MMBT2222ADW1T1G is suitable for high-speed switching and amplification, providing excellent performance in a variety of circuits.
  • Current Rating: The transistor has a continuous collector current (Ic) rating of 600 mA, which makes it capable of handling moderate power applications with ease.
  • Voltage Ratings: It boasts a collector-emitter voltage (Vceo) of 40V, ensuring it can withstand significant voltage levels in operation without breakdown.
  • Power Dissipation: With a power dissipation of 225 mW, the MMBT2222ADW1T1G is able to dissipate heat effectively, ensuring stable performance and longevity.
  • High Transition Frequency: The device features a high transition frequency (fT) of 250 MHz, which is indicative of its ability to operate at high frequencies, making it ideal for RF and high-speed signal applications.
  • Package: Enclosed in an SOT-323 package, the transistor is compact and suitable for space-constrained applications, while also providing reliable mechanical and thermal stability.

Applications

The versatility of the MMBT2222ADW1T1G allows it to be used in a multitude of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching loads in computer peripherals and control systems
  • Telecommunication circuits
  • Portable and consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MMBT2222ADW1T1G is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. The device also complies with RoHS directives, making it an environmentally friendly choice for manufacturers and designers looking to create eco-conscious products.

Whether you're designing a complex communication system or a simple analog circuit, the MMBT2222ADW1T1G from ON Semiconductor is an excellent choice that combines efficiency, reliability, and versatility.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2,795+ $0.0207 $57.8565
6,805+ $0.0170 $115.6850
10,490+ $0.0166 $174.1340
14,495+ $0.0159 $230.4705
18,660+ $0.0155 $289.2300
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 2795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess