EN
  • EN
  • DE
  • IT

MMBT2222ALT1G

Part No MMBT2222ALT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 225mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 023728-MMBT2222ALT1G
Family Name MMBT2222AL
Introduction Date April 23, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT2222ALT1G CAD Model

Description

Product Overview: MMBT2222ALT1G

The MMBT2222ALT1G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor offers a perfect balance of efficiency and reliability, making it a popular choice for designers and engineers in the electronics industry.

Key Features:

  • Transistor Type: The MMBT2222ALT1G is an NPN BJT, which is commonly used for amplification and switching purposes.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals to higher levels, making it ideal for various signal processing applications.
  • Power Dissipation: It has a power dissipation of 350 mW, allowing it to handle moderate power levels in electronic circuits without overheating.
  • Voltage Ratings: The VCEO (Collector-Emitter Voltage) is 40V, and the VCBO (Collector-Base Voltage) is 75V, providing a wide operating range for various applications.
  • Collector Current: It supports a continuous collector current of up to 600 mA, which is suitable for driving medium-power loads.
  • SOT-23 Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient use of PCB space.
  • RoHS Compliant: The MMBT2222ALT1G complies with the RoHS directive, ensuring that it is free from hazardous substances and environmentally friendly.

Applications:

The MMBT2222ALT1G's robust performance characteristics make it suitable for a variety of applications, including:

  • General-purpose switching and amplification
  • Linear amplification and switching
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing in communication devices
  • Power management in portable and consumer electronics
  • Control systems and automation

ON Semiconductor's commitment to quality and performance is evident in the MMBT2222ALT1G, making it a reliable component for both commercial and industrial electronic designs. Its small footprint, combined with its electrical characteristics, ensures that this transistor can meet the demands of modern electronic circuits, providing a cost-effective solution for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0110 $50.0500
9,710+ $0.0103 $100.0130
15,155+ $0.0099 $150.0345
21,740+ $0.0092 $200.0080
28,090+ $0.0089 $250.0010
34,885+ $0.0086 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 873,107 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess