ON Semiconductor MMBT2222AT1G NPN Bipolar Transistor
The MMBT2222AT1G is a high-performance NPN bipolar (BJT) transistor from ON Semiconductor, designed to deliver reliable and efficient performance for a wide range of electronic applications. This versatile transistor is a surface-mount device encapsulated in a compact SOT-23 package, making it ideal for space-constrained applications.
Key Features
- Transistor Type: The MMBT2222AT1G is an NPN bipolar junction transistor, which is commonly used for amplification and switching purposes.
- High Current Gain: It boasts a high current gain (hFE), which ensures a robust amplification of the input signal, making it suitable for high-performance circuit designs.
- Voltage Ratings: The collector-emitter voltage (VCEO) is rated at 40V, and the collector-base voltage (VCBO) is rated at 75V, providing a wide operating range for various applications.
- Current Ratings: It can handle a continuous collector current (IC) of up to 600mA, making it capable of driving moderate loads.
- Power Dissipation: This transistor has a power dissipation of 225mW, ensuring it can handle a reasonable amount of power without risk of damage due to overheating.
- High-Speed Switching: The MMBT2222AT1G is designed for high-speed switching applications, offering fast response times.
- RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.
Applications
The MMBT2222AT1G is suitable for a variety of applications, including:
- Signal amplification in audio and video equipment
- Driver stages in hi-fi amplifiers and television circuits
- Switching loads in consumer electronics
- Control circuits in embedded systems
- Power management in portable devices
- General-purpose switching and amplification
With its robust performance characteristics and compact form factor, the MMBT2222AT1G from ON Semiconductor is a reliable choice for designers and engineers looking to integrate an efficient NPN transistor into their electronic designs.