EN
  • EN
  • DE

MMBT2484/SB10138

Part No MMBT2484/SB10138
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725317-MMBT2484/SB10138
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT2484/SB10138 CAD Model

Description

The MMBT2484/SB10138 from ON Semiconductor is a high-performance, versatile NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small-signal transistor is well-suited for amplification and switching applications where space is at a premium.

Key Features

  • High Current Gain Bandwidth Product: The MMBT2484/SB10138 offers an excellent frequency response, making it ideal for high-speed amplification and signal processing.
  • Low Collector-Emitter Saturation Voltage: This characteristic ensures lower power dissipation and improved efficiency, which is critical in power-sensitive designs.
  • Surface-Mount Package: Packaged in a SOT-23 configuration, this transistor is designed for automated assembly processes and is suitable for high-density PCB layouts.
  • Robust Thermal Performance: With its superior thermal characteristics, the MMBT2484/SB10138 can handle higher currents and dissipate heat more effectively, thereby enhancing device reliability.
  • Lead-Free and RoHS Compliant: The product is manufactured with environmentally friendly materials, complying with current RoHS regulations and industry standards for lead-free components.

Applications

The MMBT2484/SB10138 is commonly employed in various applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Power management in portable and battery-operated devices
  • Telecommunication circuits
  • General-purpose switching and amplification

Technical Specifications

Below are some of the technical specifications of the MMBT2484/SB10138:

  • Collector-Emitter Voltage (V<sub>CEO): 40 V
  • Collector Current (I<sub>C): 600 mA
  • DC Current Gain (h<sub>FE): 100 - 300
  • Power Dissipation (P<sub>D): 350 mW

In conclusion, the MMBT2484/SB10138 from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their electronic designs with a high-performance NPN transistor. Its compact form factor, combined with its electrical characteristics, makes it a go-to choice for a multitude of applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3019 $58.4152
20+ $5.9921 $119.8420
30+ $5.8050 $174.1500
42+ $5.6168 $235.9056
54+ $5.4297 $293.2038
72+ $4.8683 $350.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess