Product Overview: MMBT2907ALTG - ON Semiconductor
The MMBT2907ALTG is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading figure in energy-efficient innovations. This small-signal transistor is designed for general-purpose amplifier and switching applications. It is a part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their reliability and performance.
Key Features
- Transistor Polarity: PNP - suitable for amplification of signals with a need for high switching speeds.
- Collector-Emitter Voltage (VCEO): Capable of supporting up to -60V, providing a good range for various circuit applications.
- Collector Current (IC): Maximum continuous collector current of -600 mA, ideal for moderate power handling requirements.
- Power Dissipation: With a power dissipation of 225 mW, it can sustain moderate thermal conditions within circuits.
- DC Current Gain (hFE): Exhibits a DC current gain range from 60 to 300, ensuring efficient current amplification.
- Operating Temperature: Designed to operate within a temperature range of -55°C to +150°C, making it suitable for various environmental conditions.
- Package / Case: Comes in a SOT-23-3 package, which is a compact surface-mount form factor that saves space on PCBs.
Applications
The MMBT2907ALTG is versatile for a wide array of applications due to its general-purpose nature. It can be used in:
- Amplifier circuits
- Switching circuits
- Signal processing
- Power management solutions
- Consumer electronics
- Telecommunication systems
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The MMBT2907ALTG is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful materials such as lead, mercury, and cadmium. This commitment to sustainability without compromising on performance makes the MMBT2907ALTG an excellent choice for designers who are conscious of environmental impacts.