EN
  • EN
  • DE

MMBT3904DWT1

Part No MMBT3904DWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322688-MMBT3904DWT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT3904DWT1 CAD Model

Description

Product Overview: MMBT3904DWT1 - ON Semiconductor

The MMBT3904DWT1 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is housed in a compact SOT-323 package, making it ideal for space-constrained applications.

Key Features

  • Device Type: NPN BJT
  • Package: SOT-323
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector Current (Ic): 200mA
  • DC Current Gain (hFE): 100 to 300
  • Transition Frequency (fT): 300MHz
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The MMBT3904DWT1 transistor is commonly used in signal processing, amplification, and switching applications. Its high current gain and fast switching speeds make it suitable for a variety of circuits, including:

  • General-purpose amplifiers
  • Switching circuits
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MMBT3904DWT1 is manufactured with the highest standards and rigorous testing to ensure performance and durability. It is designed to meet the requirements of various industrial, commercial, and consumer applications where reliability is of utmost importance.

Environmental Compliance

As an environmentally responsible company, ON Semiconductor ensures that the MMBT3904DWT1 is compliant with RoHS directives, minimizing the environmental impact by avoiding the use of hazardous substances. This commitment to sustainability makes it a preferred choice for eco-conscious manufacturers and designers.

Overall, the MMBT3904DWT1 from ON Semiconductor is a high-quality, versatile transistor that offers excellent performance for a broad range of electronic applications. Its compact form factor, combined with its electrical characteristics, makes it a valuable component for any electronic design engineer's toolkit.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess