EN
  • EN
  • DE

MMBT3906DW1T1G

Part No MMBT3906DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322701-MMBT3906DW1T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT3906DW1T1G CAD Model

Description

ON Semiconductor MMBT3906DW1T1G PNP Transistor

The MMBT3906DW1T1G from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This versatile transistor is a crucial component for electronic enthusiasts and professionals alike, providing reliable performance in a wide array of electronic circuits.

Key Features

  • Type: PNP
  • Package: SOT-363 SC-88
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 200 mA
  • Power Dissipation (Pd): 300 mW
  • DC Current Gain (hFE): 100 to 300 at 10 mA, 1V
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The MMBT3906DW1T1G transistor is housed in a compact SOT-363 SC-88 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, with a collector-emitter voltage of 40V and a collector current capability of 200 mA, it can handle moderate power applications with ease.

With its high DC current gain, this transistor can be used effectively in amplification stages, ensuring a robust signal amplification with minimal distortion. The device also features low leakage currents and high breakdown voltages, ensuring stable operation over a wide range of conditions.

The operating and storage junction temperature range of -55°C to +150°C guarantees that the MMBT3906DW1T1G can withstand extreme conditions without degradation of its performance. This makes it an excellent choice for industrial, automotive, and consumer applications where reliability is paramount.

Whether you are designing an audio amplifier, a switching power supply, or simply need a reliable transistor for a general-purpose circuit, the MMBT3906DW1T1G from ON Semiconductor is an excellent choice that combines performance, versatility, and reliability.

Applications

  • General-purpose amplification
  • Switching circuits
  • Linear amplification stages
  • Power management
  • Signal processing

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess