EN
  • EN
  • DE

MMBT4403M3T3G

Part No MMBT4403M3T3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322719-MMBT4403M3T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT4403M3T3G CAD Model

Description

ON Semiconductor MMBT4403M3T3G PNP Transistor

The MMBT4403M3T3G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide array of electronic applications. This transistor is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and efficiency.

Constructed with state-of-the-art semiconductor technology, the MMBT4403M3T3G offers a collector-emitter voltage (VCEO) of -40V and a collector current (IC) of up to -600mA, making it suitable for moderate power switching and amplification tasks. The device is housed in a compact SOT-23 surface-mount package, which ensures a small footprint on the PCB and is ideal for space-constrained applications.

Key Features:

  • PNP Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): -40V
  • Collector Current (IC): -600mA
  • Power Dissipation (Pd): 350mW
  • DC Current Gain (hFE): 100 to 300 at IC = -10mA
  • High Gain Bandwidth Product (fT): 250MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: SOT-23 (TO-236)
  • Pb-Free, RoHS Compliant, and Halogen-Free

The MMBT4403M3T3G transistor is well-suited for linear amplification and switching applications. Its high current gain bandwidth product ensures good performance in high-frequency operations, making it a preferred choice for audio amplifiers, signal processing, and other analog circuits. Additionally, its robust thermal performance makes it reliable for use in industrial and consumer electronics where operational stability is critical.

ON Semiconductor's commitment to environmental sustainability is evident in the MMBT4403M3T3G's lead-free and halogen-free design, complying with RoHS directives for environmental safety. This makes the MMBT4403M3T3G an eco-friendly choice for manufacturers looking to create green electronic products.

In summary, the MMBT4403M3T3G from ON Semiconductor is a versatile PNP transistor that combines power handling capabilities with high-frequency performance, all in a small, surface-mount package. Its wide applicability and adherence to environmental standards make it an excellent component for a diverse range of electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess