EN
  • EN
  • DE

MMBT5401RLT1

Part No MMBT5401RLT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322728-MMBT5401RLT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT5401RLT1 CAD Model

Description

ON Semiconductor MMBT5401RLT1 PNP Transistor

The ON Semiconductor MMBT5401RLT1 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications thanks to its excellent gain characteristics and high current capacity.

Key Features:

  • Type: PNP
  • Package: SOT-23 Surface Mount
  • Collector-Emitter Voltage (VCEO): 150V
  • Collector-Base Voltage (VCBO): 160V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 600 mA
  • Power Dissipation (Pd): 350 mW
  • DC Current Gain (hFE): 100 - 300 at IC = 10 mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The MMBT5401RLT1 transistor offers a compact SOT-23 package, making it ideal for space-constrained applications. Its high collector-emitter voltage of 150V and collector current of 600 mA ensure that it can handle significant power for a small-signal transistor. With a power dissipation rating of 350 mW, it is capable of withstanding moderate thermal stresses in circuit operation.

The device provides a convenient solution for designers looking for a general-purpose transistor that can deliver reliable performance in various circuits. Whether used in linear amplification stages or as a switch in digital circuits, the MMBT5401RLT1 maintains stability and performance.

ON Semiconductor's commitment to quality ensures that the MMBT5401RLT1 meets stringent standards, offering both durability and consistency in its operation. This makes it a preferred choice for manufacturers and hobbyists alike who require a reliable PNP transistor for their electronic projects.

In summary, the ON Semiconductor MMBT5401RLT1 PNP transistor is a robust, versatile component that provides excellent electrical characteristics for a broad range of applications. Its small footprint, combined with its high voltage and current capabilities, makes it an essential part of any electronics toolkit.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess