The MMBT5550LT is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is housed in a compact SOT-23 package, making it ideal for space-constrained designs where board real estate is at a premium.
Key Features
- High Voltage Tolerance: The MMBT5550LT can handle continuous collector-base voltages up to 160V, making it suitable for high-voltage applications.
- Amplification and Switching: With its ability to amplify current and act as a switch, this transistor is perfect for various circuits, including amplifiers, oscillators, and switching applications.
- Low Saturation Voltage: The device offers low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
- Thermal Performance: The SOT-23 package provides excellent thermal performance for the size, ensuring reliability even under higher power dissipation scenarios.
- Robustness: The MMBT5550LT is characterized by its robustness and longevity, thanks to ON Semiconductor's commitment to high-quality manufacturing processes.
Applications
The MMBT5550LT's versatile nature makes it an excellent choice for a variety of applications, including:
- Power management circuits
- Signal amplification
- Audio amplifiers
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators
- Motor control circuits
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
160V
Collector-Emitter Voltage (VCEO)
160V
Emitter-Base Voltage (VEBO)
6V
Collector Current (IC)
600mA
Power Dissipation (PD)
350mW
In conclusion, the ON Semiconductor MMBT5550LT is a reliable and efficient solution for designers seeking a high-voltage NPN transistor in a compact SOT-23 package. Its combination of voltage capacity, low saturation, and thermal efficiency makes it a versatile choice for a multitude of electronic applications.