EN
  • EN
  • DE

MMBT5550LT1G

Part No MMBT5550LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 0.6A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 250mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 60 @ 10mA, 5V
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 101880-MMBT5550LT1G
Family Name MMBT5550L
Introduction Date May 31, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT5550LT1G CAD Model

Description

ON Semiconductor MMBT5550LT1G - High-Performance NPN Bipolar Transistor

The MMBT5550LT1G from ON Semiconductor is a high-voltage, high-performance NPN bipolar (BJT) transistor designed for use in a wide range of electronic applications. This device is housed in a compact SOT-23 surface-mount package, which makes it suitable for automated assembly processes and applications where space is at a premium.

With its ability to handle continuous collector currents up to 600 mA and collector-emitter voltages up to 160 V, the MMBT5550LT1G is an excellent choice for amplification and switching applications that require high breakdown voltages. The device also features a collector-base voltage of 180 V and an emitter-base voltage of 6 V, providing a good safety margin for a variety of circuit configurations.

The MMBT5550LT1G boasts a transition frequency of 100 MHz, making it suitable for high-frequency operations and applications like signal amplification in telecommunication circuits. Its low collector-emitter saturation voltage ensures high efficiency and minimizes power loss, which is especially beneficial in portable and battery-powered devices.

This transistor is also characterized by its low noise figure, which is critical in audio amplification and sensitive signal processing applications. The high gain-bandwidth product further enhances its performance in these areas, allowing for superior signal amplification with minimal distortion.

ON Semiconductor's commitment to environmental sustainability is evident in the MMBT5550LT1G's compliance with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials in electronic equipment. This ensures that the product is not only high-performing but also environmentally friendly.

In summary, the MMBT5550LT1G from ON Semiconductor is a versatile and reliable NPN transistor that offers a combination of high voltage capability, efficiency, and speed. Its compact form factor and compliance with environmental standards make it a smart choice for designers looking to create sophisticated electronic products without compromising on performance or sustainability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0416 $50.1280
2,565+ $0.0390 $100.0350
3,980+ $0.0377 $150.0460
5,715+ $0.0350 $200.0250
7,420+ $0.0337 $250.0540
9,260+ $0.0324 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,190 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess