EN
  • EN
  • DE

MMBT6427LT1

Part No MMBT6427LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS DARL NPN 40V SOT23 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBT6427
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 804284-MMBT6427LT1
Ultra Librarian 3D Model Ultra Librarian MMBT6427LT1 CAD Model

Description

ON Semiconductor MMBT6427LT1 Bipolar Transistor

The MMBT6427LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, providing reliable performance with a focus on energy efficiency.

The MMBT6427LT1 features a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of up to 500mA, making it capable of handling moderate power levels in electronic circuits. The device is housed in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for high-density PCB layouts.

Key specifications of the MMBT6427LT1 include a collector-base voltage (VCBO) of 40V and an emitter-base voltage (VEBO) of 6V. It has a continuous collector current rating of 500mA, which enables it to drive a variety of loads effectively. The transistor also features a power dissipation of 225mW, ensuring it can handle a reasonable amount of power without overheating.

With its high current gain bandwidth product (fT) of 300MHz, the MMBT6427LT1 is particularly suitable for high-frequency applications, including RF amplifiers and oscillators. This high transition frequency ensures that the transistor can amplify signals with minimal delay and distortion, providing excellent signal integrity.

The MMBT6427LT1 also boasts a low collector-emitter saturation voltage (VCE(sat)), which reduces power loss when the transistor is in the on-state, thereby increasing efficiency. Its fast switching times make it an excellent choice for digital and switching applications where speed is crucial.

ON Semiconductor's commitment to quality is evident in the MMBT6427LT1, which is designed to meet or exceed industry standards for performance and reliability. The device's robust construction ensures stability and longevity, even in harsh operating conditions.

In summary, the MMBT6427LT1 from ON Semiconductor is a high-quality NPN bipolar transistor that offers a balance of power handling, efficiency, and speed. Its compact form factor and high-frequency capabilities make it a valuable component for designers looking to optimize their electronic designs for performance and space savings.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,585+ $0.0316 $50.0860
3,380+ $0.0296 $100.0480
5,245+ $0.0286 $150.0070
7,520+ $0.0266 $200.0320
9,770+ $0.0256 $250.1120
12,200+ $0.0246 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405,000 pieces
MOQ: 1585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess