The MMBT6520XLT1 from ON Semiconductor is a high-performance bipolar PNP transistor designed for use in a wide range of electronic applications. This compact surface-mount transistor is part of the MMBT series, renowned for its reliability and efficiency in circuit design.
Key Features
- Voltage Ratings: The MMBT6520XLT1 boasts a collector-base voltage (VCBO) of -350V, a collector-emitter voltage (VCEO) of -350V, and an emitter-base voltage (VEBO) of -5V, making it suitable for high voltage applications.
- Current Capacity: It can handle continuous collector current (IC) up to -500mA, providing ample current for a variety of uses.
- Power Dissipation: With a power dissipation (PD) of 350mW, this transistor can manage moderate power levels efficiently.
- High Gain Bandwidth Product: The device offers a transition frequency (fT) of 50MHz, ensuring good performance in high-frequency applications.
- Small Package: Enclosed in a SOT-89 package, the MMBT6520XLT1 is designed for space-saving applications without compromising on power and performance.
Applications
The MMBT6520XLT1 is versatile and can be used in various applications including, but not limited to:
- Amplification circuits
- Switching applications
- Power management solutions
- Signal processing
- Consumer electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MMBT6520XLT1 is manufactured to meet the highest standards of performance and reliability. It is designed for long operational life and stable performance over its entire operating range.
Environmental Compliance
The MMBT6520XLT1 complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is environmentally friendly. This commitment to sustainability makes it suitable for use in eco-conscious applications.