EN
  • EN
  • DE

MMBT6543

Part No MMBT6543
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322735-MMBT6543
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT6543 CAD Model

Description

ON Semiconductor MMBT6543 - High-Performance Transistor

The MMBT6543 from ON Semiconductor is a robust and versatile NPN bipolar junction transistor (BJT) designed for high-speed switching applications. This compact surface-mount device is housed in an SOT-23 package, which is ideal for automated assembly processes and applications where space is at a premium.

Key Features

  • High Current Handling: The MMBT6543 is capable of handling continuous collector currents up to 600 mA, making it suitable for driving moderate loads in your circuit.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 300V, this transistor can be used in circuits with higher operating voltages, offering greater flexibility in your design.
  • Low Saturation Voltage: The device features a low VCE(sat), which ensures efficient operation with minimal power loss when the transistor is in the 'on' state.
  • Fast Switching Speeds: The MMBT6543 provides quick switching performance, a crucial characteristic for applications requiring high-frequency operation.
  • Complementary PNP Type: For design convenience, ON Semiconductor offers a complementary PNP type, allowing for easy implementation of push-pull configurations and other complementary pairings.

Applications

The MMBT6543 is suitable for a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Signal amplification
  • Switching regulators
  • Audio amplifiers

Reliability and Quality

ON Semiconductor is committed to delivering high-reliability components. The MMBT6543 is no exception, with its rigorous testing and quality control measures ensuring stable performance and longevity in your end product. Whether you're designing consumer electronics, automotive systems, or industrial machinery, you can trust the MMBT6543 to meet your requirements for a high-quality, high-performance switching transistor.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and product documentation available on their website.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess