ON Semiconductor MMBT8050LT1 NPN Bipolar Transistor
The MMBT8050LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications due to its excellent gain characteristics and high current capacity.
Key Features:
- Device Type: NPN Bipolar Transistor
- Package: SOT-23 surface-mount package, providing a compact footprint suitable for high-density PCB designs.
- Collector-Emitter Voltage (V<sub>CEO): Capable of withstanding up to 25V, ensuring reliable operation in circuits with moderate voltage requirements.
- Collector Current (I<sub>C): Continuous collector current up to 500 mA, making it ideal for driving moderate loads.
- Gain Bandwidth Product (f<sub>T): High transition frequency of 100 MHz, allowing for use in RF and high-speed signal processing applications.
- DC Current Gain (h<sub>FE): High DC current gain, with a typical value of 100, provides effective signal amplification.
- Low Saturation Voltage: Exhibits low V<sub>CE(sat), which minimizes power loss and improves efficiency in switching applications.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally-sensitive products.
Applications:
The MMBT8050LT1 is a versatile component that can be used in a variety of electronic circuits. Some common applications include:
- General-purpose amplifiers
- Switching circuits
- Power management systems
- Signal processing
- Audio amplifiers
- Driver stages in Hi-Fi systems
- Control systems
ON Semiconductor's commitment to quality ensures that the MMBT8050LT1 transistor is a reliable choice for designers seeking a component with consistent performance and durability. Whether you are working on a commercial product or a hobbyist project, the MMBT8050LT1 offers the functionality and reliability you need to achieve your design goals.