ON Semiconductor MMBT8550LT1 PNP Transistor
The MMBT8550LT1 from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) that offers a blend of efficiency and reliability for electronic designers and hobbyists alike. This versatile component is an essential part of the toolkit for anyone involved in designing or repairing electronic circuits. The MMBT8550LT1 is particularly suitable for amplification and switching applications where moderate power handling and density are required.
Key Features
- Type: PNP Bipolar Junction Transistor (BJT)
- Package: SOT-23 surface-mount package, making it ideal for compact PCB layouts.
- Collector-Emitter Voltage (VCEO): 25V, providing a good balance between breakdown voltage and power efficiency.
- Collector Current (IC): Up to 1.5A, allowing for moderate power switching and amplification tasks.
- Power Dissipation (PD): 0.225W, which is sufficient for a wide range of applications without the need for additional heat sinking in most cases.
- DC Current Gain (hFE): High hFE at 100 to 300, ensuring efficient current amplification.
- Transition Frequency (fT): 100MHz, making it suitable for high-speed switching applications.
- RoHS Compliant: Meets environmental standards, making it suitable for use in a variety of markets worldwide.
Applications
The MMBT8550LT1's robust characteristics make it a great choice for a wide array of applications, including:
- Load switches
- Power management circuits
- Signal amplification
- Driver stages in audio amplifiers
- Linear amplification and switching
ON Semiconductor's commitment to quality ensures that the MMBT8550LT1 transistor is a reliable component for both commercial and industrial applications. Whether you are designing a new piece of hardware or troubleshooting an existing circuit, the MMBT8550LT1 provides the performance needed to get the job done with confidence.
Overall, the MMBT8550LT1 is a testament to ON Semiconductor's dedication to providing high-quality electronic components that meet the evolving needs of modern circuit designs.