ON Semiconductor MMBT9014LT1G General Purpose Transistor
The MMBT9014LT1G is a high-performance NPN bipolar junction transistor (BJT) brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This device is designed to meet the rigorous demands of general-purpose amplification and switching applications. Its small surface-mount package makes it ideal for use in space-constrained applications while providing reliable and efficient performance.
Key Features:
- Transistor Type: The MMBT9014LT1G is an NPN transistor, which is commonly used for amplification and switching purposes.
- High Current Gain: This transistor offers a high current gain (hFE), which is essential for applications requiring signal amplification.
- Voltage Ratings: It has a collector-emitter voltage (VCEO) of 50V, ensuring it can handle moderate voltage applications without breakdown.
- Current Ratings: With a continuous collector current (IC) of 100mA, it can drive a fair amount of current for various electronic circuits.
- Power Dissipation: The device can dissipate up to 225mW of power, which is suitable for low to medium power applications.
- Package: Packaged in a SOT-23 surface-mount package, the MMBT9014LT1G is optimized for PCB space saving and is compatible with automated assembly processes.
- RoHS Compliant: The product is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.
Applications:
The versatility of the MMBT9014LT1G allows it to be used in a wide range of applications, including but not limited to:
- Signal amplification in audio and signal processing circuits.
- Switching operations in digital and analog circuits.
- Drive circuits for relays, motors, and other peripheral devices.
- General-purpose use in commercial, industrial, and educational electronic projects.
ON Semiconductor's commitment to quality ensures that the MMBT9014LT1G transistor is a reliable component for designers and engineers looking to create efficient and durable electronic systems. Its performance characteristics make it a go-to choice for a multitude of general-purpose applications.