EN
  • EN
  • DE

MMBT9018LT1

Part No MMBT9018LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322767-MMBT9018LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT9018LT1 CAD Model

Description

ON Semiconductor MMBT9018LT1 Transistor Overview

The MMBT9018LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications due to its excellent gain characteristics and high current capacity. It is commonly used in consumer electronics, industrial systems, and communication devices, among other applications.

Key Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-23 Surface-Mount
  • Collector-Emitter Voltage (Vceo): 25V
  • Collector Current (Ic): Up to 500 mA
  • DC Current Gain (hFE): High gain performance with hFE ranging from 100 to 600
  • Transition Frequency (fT): 100 MHz minimum, providing good frequency response for amplification
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability in a variety of environments

Applications

The MMBT9018LT1 is ideal for a variety of applications that require general-purpose switching and amplification. These include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Driver stages in hi-fi systems and televisions
  • Switching circuits for power management
  • Interface circuits between microcontrollers and peripherals
  • General-purpose switching applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MMBT9018LT1 is no exception. Manufactured with state-of-the-art semiconductor processes, this transistor meets stringent industry standards for performance and durability. Its compact SOT-23 package is designed for automated surface-mount assembly processes, providing ease of integration into a wide range of electronic products.

Environmental Compliance

The MMBT9018LT1 is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility. Customers can be assured that this product meets current environmental standards for electronic components.

In summary, the MMBT9018LT1 from ON Semiconductor is a reliable and versatile NPN BJT that offers excellent performance for a variety of electronic applications. Its high current capacity, good frequency response, and robustness in various operating environments make it a preferred choice for designers and engineers.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess