The MMBT928LT1 from ON Semiconductor is a high-performance NPN silicon transistor designed to offer a blend of reliability and efficiency for a wide range of electronic applications. This small-signal bipolar junction transistor (BJT) is particularly well-suited for linear amplification and switching applications.
Key Features
- High Current Gain Bandwidth Product: The MMBT928LT1 boasts a high fT, making it ideal for high-frequency operations.
- Low Noise: Engineered for low noise operation, this transistor is suitable for audio amplifiers and signal processing circuits where noise is a critical factor.
- Compact SOT-23 Package: Its small SOT-23 surface-mount package allows for a compact design footprint, essential for space-constrained applications.
- High Collector-Emitter Voltage: With a VCEO of 20V, this transistor can handle moderate voltage applications with ease.
- Collector Current: It supports a continuous collector current (IC) of up to 500 mA, making it robust for various electronic designs.
- Power Dissipation: The device can dissipate up to 225 mW, ensuring stable performance under varying operational conditions.
Applications
The versatility of the MMBT928LT1 allows it to be used in a diverse array of applications, including but not limited to:
- Audio Amplifiers
- Signal Processing
- Driver Stages in Hi-Fi Amplifiers
- Switching Circuits
- General Purpose Amplification
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the MMBT928LT1 is no exception. It is manufactured to meet rigorous standards, ensuring dependable performance even in demanding conditions. With its robust construction and proven design, this transistor is a reliable choice for designers and engineers looking to incorporate a trusted component into their electronic systems.
Environmental Compliance
The MMBT928LT1 is also in compliance with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it suitable for use in a wide range of consumer and industrial products that are marketed globally.