EN
  • EN
  • DE

MMBTA43LT1

Part No MMBTA43LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 0.05A SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 200V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 30mA, 10V
Maximum Power Dissipation 225mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 113074-MMBTA43LT1
Ultra Librarian 3D Model Ultra Librarian MMBTA43LT1 CAD Model

Description

ON Semiconductor MMBTA43LT1 NPN Transistor

The MMBTA43LT1 is a high-voltage NPN bipolar transistor that is designed for use in a wide range of electronic applications requiring efficient current control and amplification. Manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics, this transistor is part of their extensive portfolio of semiconductor components that are known for their reliability and performance.

Key Features:

  • Voltage Ratings: The MMBTA43LT1 has a collector-emitter voltage (VCEO) of 250V, which enables it to handle higher voltage applications efficiently.
  • Current Handling: It can manage a continuous collector current (IC) of up to 500mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 225mW, this transistor can dissipate a fair amount of heat during operation without compromising its functionality.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 50MHz, which is indicative of its ability to operate effectively at higher frequencies.

Applications:

The MMBTA43LT1 is versatile and can be used in various electronic circuits. Some common applications include:

  • Switching and Amplification Circuits
  • Power Management Solutions
  • Driver Stages in Hi-Fi Amplifiers and TV Sets
  • Voltage Regulators
  • Signal Processing

Package and Quality:

This device is offered in a SOT-23 package, which is a small and efficient surface-mount package that helps in saving board space and is suitable for automated assembly processes. The MMBTA43LT1 is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with a focus on environmental safety and sustainability.

Conclusion:

The ON Semiconductor MMBTA43LT1 is a robust NPN transistor that offers a blend of high voltage capability, efficient current handling, and good thermal performance. Its compact SOT-23 package makes it an excellent choice for designers looking to create compact, high-performance electronic products. With its broad applicability across various types of electronic circuits, the MMBTA43LT1 is a reliable component for both prototyping and mass production.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,560+ $0.0371 $57.8760
3,790+ $0.0305 $115.5950
5,860+ $0.0296 $173.4560
8,100+ $0.0286 $231.6600
10,465+ $0.0276 $288.8340
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 1560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess