EN
  • EN
  • DE

MMBTA92LT3

Part No MMBTA92LT3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Transistors(PNP Silicon) | TRANS PNP 300V 0.5A SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Vce Saturation (Maximum) at Ib, Ic 500mV at 2mA, 20mA
Current - Collector Cutoff (Maximum) 250nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 25 at 30mA, 10V
Maximum Power 300mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBTA92
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225034-MMBTA92LT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBTA92LT3 CAD Model

Description

The MMBTA92LT3 is a high-voltage PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is particularly well-suited for applications requiring fast switching and reliable performance under high voltage conditions.

Key Features

  • Voltage Ratings: The MMBTA92LT3 boasts a collector-emitter voltage (VCEO) of 300V, making it ideal for circuit designs that necessitate high voltage parameters.
  • Current Handling: With a continuous collector current (IC) of up to 500mA, this device can handle a considerable amount of current for its size.
  • Power Dissipation: It has a power dissipation of 625mW, ensuring that it can manage significant power levels for a range of electronic applications.
  • High-Speed Switching: The MMBTA92LT3 is designed for high-speed switching, providing efficient performance with a transition frequency (fT) of 50MHz.
  • Package: Encased in a SOT-23 surface-mount package, the MMBTA92LT3 is compact and suitable for space-constrained applications.

Applications

The versatile nature of the MMBTA92LT3 allows it to be used in a wide array of electronic circuits and applications, including:

  • Amplification stages in audio equipment
  • Signal processing circuits
  • Switching regulators and power management systems
  • Driver stages in high-voltage applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MMBTA92LT3 is manufactured with stringent quality control protocols, ensuring reliability and performance consistency. It is also supported by ON Semiconductor's technical expertise and customer service, making it a trustworthy choice for engineers and designers seeking a high-voltage PNP transistor.

Environmental Considerations

The MMBTA92LT3 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. By choosing this ON Semiconductor product, customers are opting for a component that aligns with global environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
4,570+ $0.0219 $100.0830
7,080+ $0.0212 $150.0960
10,155+ $0.0197 $200.0535
13,230+ $0.0189 $250.0470
16,485+ $0.0182 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341,890 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess