EN
  • EN
  • DE

MMBTH11

Part No MMBTH11
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description NPN RF Transistor | RF TRANS NPN 25V 650MHZ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 25V
Frequency - Transition 650MHz
Maximum Power 225mW
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 4mA, 10V
Current - Collector (Ic) (Maximum) 50mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBTH11
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225038-MMBTH11
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBTH11 CAD Model

Description

The MMBTH11 is a high-performance NPN RF transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small-signal transistor is designed for use in a wide range of applications that demand reliable and robust performance in a compact package. It is particularly well-suited for RF and mixed-signal applications where high gain and low noise are required.

Key Features

  • High Transition Frequency (fT): The MMBTH11 boasts a high transition frequency which makes it ideal for VHF and UHF applications.
  • Low Noise Figure: With its low noise figure, the MMBTH11 ensures a clear signal in sensitive RF amplification circuits, making it perfect for high-fidelity and low-noise amplifiers.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product that allows for efficient signal amplification over a wide frequency range.
  • SOT-23 Package: The transistor comes in a small SOT-23 package, which is well-suited for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the MMBTH11 makes it a go-to choice for a variety of applications, including:

  • Low noise RF amplifiers
  • Local Oscillator Mixer Stages
  • IF amplifiers in TV and Radio
  • High-frequency signal generation
  • Automotive and telecommunication infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMBTH11 is no exception and is designed to meet stringent requirements for reliability and performance. It is built to provide consistent operation over its intended lifespan, even under varying environmental conditions.

Environmental Compliance

The MMBTH11 is compliant with RoHS and other environmental regulations, ensuring that it meets global standards for environmental safety and sustainability. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and organizations aiming to reduce their ecological footprint.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess