Product Overview: MMBTH81LT1 - ON Semiconductor
The MMBTH81LT1 is a high-performance NPN silicon bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is optimized for RF amplification and is commonly used in a variety of applications, including low noise amplifiers, oscillators, and mixers in the VHF and UHF frequency ranges.
Key Features
- High Transition Frequency (fT): The MMBTH81LT1 boasts a high transition frequency, which makes it ideal for high-speed switching applications and RF signal amplification.
- Low Noise Figure: With its low noise figure, it is well-suited for use in low noise amplifier designs, ensuring clear signal amplification with minimal distortion.
- High Gain Bandwidth Product: This parameter indicates the transistor's ability to amplify signals with a wide range of frequencies, making it versatile for various RF applications.
- Surface-Mount Package: The SOT-23 package is compact and suitable for high-density PCB designs, allowing for efficient use of board space in electronic devices.
- Robustness: ON Semiconductor's commitment to quality ensures that the MMBTH81LT1 is reliable and robust for industrial and commercial use.
Applications
The MMBTH81LT1 is typically used in:
- Low noise RF amplifiers
- Local Oscillators
- Mixers
- Commercial and consumer RF applications
- Portable and mobile communications
Technical Specifications
The MMBTH81LT1 offers a collector-emitter voltage (Vceo) of 15V, a collector-base voltage (Vcbo) of 30V, and an emitter-base voltage (Vebo) of 3V. The collector current (Ic) can go up to 50mA. The device also features a maximum power dissipation of 225mW, which allows it to handle moderate power levels in circuit designs.
Conclusion
ON Semiconductor's MMBTH81LT1 is a high-quality NPN transistor that delivers performance and reliability for demanding RF applications. Its high transition frequency, low noise figure, and high gain bandwidth product make it a preferred choice for designers looking to optimize their RF signal chain for performance and compactness.