EN
  • EN
  • DE

MMBV2108LT1

Part No MMBV2108LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Tuning Diode | DIODE TUNING SS 30V SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Capacitance at Vr, F 29.7pF at 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Q at Vr, F 300 at 4V, 50MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225065-MMBV2108LT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBV2108LT1 CAD Model

Description

ON Semiconductor MMBV2108LT1 Variable Capacitance Diode

The MMBV2108LT1 from ON Semiconductor is a high-performance silicon variable capacitance diode designed for use in tuning applications across a wide range of frequencies. This diode is specifically engineered to provide electronic tuning of VCOs (voltage-controlled oscillators), RF circuits, and filters where low capacitance with a small ratio of change is required.

Key Features

  • Low Series Resistance: The MMBV2108LT1 boasts a low series resistance which ensures minimal signal loss and efficient performance, especially in high-frequency applications.
  • High-Quality Factor: With a high Q-factor, this diode provides excellent stability and performance in circuit tuning applications, making it an ideal choice for precision requirements.
  • Controlled Capacitance Range: The device offers a well-defined capacitance range that is controlled by the reverse voltage applied, allowing for precise tuning and adjustments.
  • Compact SOT-23 Package: The small SOT-23 package of the MMBV2108LT1 makes it suitable for space-constrained applications, without compromising on performance.
  • Low Capacitance: It features a low capacitance that changes minimally with voltage variations, providing a stable capacitance over a range of operating conditions.

Applications

The MMBV2108LT1 is versatile and can be used in a variety of electronic tuning applications. Some of the common applications include:

  • Electronic tuning in VCOs
  • RF circuit tuning and filtering
  • Mobile communications devices
  • TV and FM tuners
  • Phase-locked loop (PLL) systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBV2108LT1 is no exception. The diode is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of various tuning applications. Whether used in consumer electronics or industrial systems, the MMBV2108LT1 from ON Semiconductor is a reliable choice for designers looking to incorporate precise tuning capabilities into their circuits.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess