EN
  • EN
  • DE

MMBZ27ALT1G

Part No MMBZ27ALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 322820-MMBZ27ALT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ27ALT1G CAD Model

Description

ON Semiconductor MMBZ27ALT1G Zener Diode

The MMBZ27ALT1G from ON Semiconductor is a robust voltage regulator diode designed to provide precise voltage regulation and protection for sensitive electronics. This product is a Dual Common Anode Zener Diode, which is specifically engineered to stabilize and clip voltages close to the Zener breakdown voltage. It is an essential component in a wide range of applications, from power supply circuits to voltage reference points in complex electronic systems.

Key Features

  • Zener Voltage: The device has a nominal Zener voltage that provides a reliable reference voltage for various circuit designs.
  • Dual Diodes: The dual common anode configuration allows for the use in bidirectional applications, providing flexibility in circuit design.
  • Power Dissipation: With a power dissipation of 225 mW, the MMBZ27ALT1G can handle moderate levels of power while maintaining stability.
  • Package: It comes in a small surface-mount SOT-23 package, making it suitable for use in space-constrained applications.
  • ESD Rating: The diode has an excellent Electrostatic Discharge (ESD) immunity, ensuring that it can withstand common electrostatic conditions without damage.

Applications

  • Power Management
  • Overvoltage Protection
  • Voltage Regulation
  • Logic Systems
  • Portable Devices

The MMBZ27ALT1G is designed to meet the stringent requirements of various electronic designs. Its ability to provide a stable voltage reference and protect against voltage spikes makes it a go-to component for designers looking for reliability and performance. Whether it's integrated into consumer electronics, automotive systems, or industrial equipment, the MMBZ27ALT1G from ON Semiconductor is a versatile and reliable choice for voltage regulation and protection.

Manufactured with ON Semiconductor's high-quality standards, the MMBZ27ALT1G Zener Diode is a testament to the company's commitment to providing components that ensure long-term reliability and efficiency in electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess